Lapp Tannehill 601805 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Gray OLF601805

Description
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601805 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601805 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 64
Description
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601805 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601805 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 64

Suppliers

Company
Product
Description
Supplier Links
601805 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Gray - OLF601805 - Lapp Tannehill
Savage, MN, United States
601805 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Gray
OLF601805
601805 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Gray OLF601805
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601805 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601805 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 64

ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well.

  • Extremely oil-resistant (Oil Res I & II)
  • Meets NFPA 79 machinery wiring standard
  • Very flexible and number-coded for easy routing and termination
  • Round jacket for optimal seal with a SKINTOP® strain relief cable gland
  • Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure
  • LAPP part number 601805

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601805 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.34 NOMINAL OD (MM) : 8.6 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 64

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF601805
Product Name 601805 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 18 AWG 5 Conductor - Gray
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 123421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349486 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 2.5 mm2
View Details