Lapp Tannehill 601403 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray OLF601403

Description
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601403 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601403 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 93
Description
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601403 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601403 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 93

Suppliers

Company
Product
Description
Supplier Links
601403 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray - OLF601403 - Lapp Tannehill
Savage, MN, United States
601403 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray
OLF601403
601403 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray OLF601403
ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well. Extremely oil-resistant (Oil Res I & II) Meets NFPA 79 machinery wiring standard Very flexible and number-coded for easy routing and termination Round jacket for optimal seal with a SKINTOP® strain relief cable gland Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure LAPP part number 601403 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601403 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 93

ÖLFLEX®190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant thermoplastic polymer jacket for control and power applications in an industrial environment. It is designed for use in all electrical equipment under dry, damp, and wet conditions. ÖLFLEX® 190 is also UL TC approved so it can be routed in tray as well.

  • Extremely oil-resistant (Oil Res I & II)
  • Meets NFPA 79 machinery wiring standard
  • Very flexible and number-coded for easy routing and termination
  • Round jacket for optimal seal with a SKINTOP® strain relief cable gland
  • Resistant to a wide range of disinfecting solutions used in the food, beverage, chemical and related industries, according to ECOLAB® PM 40-1 test procedure
  • LAPP part number 601403

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 601403 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 190 / 190 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.356 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 2277 WEIGHT LBS/MFT : 93

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF601403
Product Name 601403 - LAPP ÖLFLEX® 190 Unshielded Multiconductor Cable - 14 AWG 3 Conductor - Gray
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349672 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details