Lapp Tannehill 6001 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 18 AWG/1 Pair + 14 AWG/1 Pair - Gray OLF6001

Description
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 14 & 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 14 & 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
6001 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 18 AWG/1 Pair + 14 AWG/1 Pair - Gray - OLF6001 - Lapp Tannehill
Savage, MN, United States
6001 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 18 AWG/1 Pair + 14 AWG/1 Pair - Gray
OLF6001
6001 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 18 AWG/1 Pair + 14 AWG/1 Pair - Gray OLF6001
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6001. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 14 & 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6001.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6001 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 14 & 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF6001
Product Name 6001 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 18 AWG/1 Pair + 14 AWG/1 Pair - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349688 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details