Lapp Tannehill 4727021 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2/0 AWG - Blue OLF4727021

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4727021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4727021 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4727021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4727021 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4727021 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2/0 AWG - Blue - OLF4727021 - Lapp Tannehill
Savage, MN, United States
4727021 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2/0 AWG - Blue
OLF4727021
4727021 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2/0 AWG - Blue OLF4727021
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4727021. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4727021 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4727021.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4727021 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4727021
Product Name 4727021 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2/0 AWG - Blue
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 091652-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 815 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details