Lapp Tannehill 4726045 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 8 AWG - Red OLF4726045

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726045 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726045 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4726045 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 8 AWG - Red - OLF4726045 - Lapp Tannehill
Savage, MN, United States
4726045 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 8 AWG - Red
OLF4726045
4726045 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 8 AWG - Red OLF4726045
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726045. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726045 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726045.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726045 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4726045
Product Name 4726045 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 8 AWG - Red
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0666033001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details