Lapp Tannehill 4726022 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 14 AWG - Blue OLF4726022

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726022. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726022 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726022. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726022 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4726022 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 14 AWG - Blue - OLF4726022 - Lapp Tannehill
Savage, MN, United States
4726022 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 14 AWG - Blue
OLF4726022
4726022 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 14 AWG - Blue OLF4726022
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726022. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726022 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726022.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726022 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4726022
Product Name 4726022 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 14 AWG - Blue
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details