Lapp Tannehill 4726006 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 6 AWG - Green/Yellow OLF4726006

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726006. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726006 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726006. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726006 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4726006 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 6 AWG - Green/Yellow - OLF4726006 - Lapp Tannehill
Savage, MN, United States
4726006 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 6 AWG - Green/Yellow
OLF4726006
4726006 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 6 AWG - Green/Yellow OLF4726006
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726006. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726006 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726006.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726006 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green/Yellow JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4726006
Product Name 4726006 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 6 AWG - Green/Yellow
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details