Lapp Tannehill 4521088 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 370 KCMIL AWG - Pink OLF4521088

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521088. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521088 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 370 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Pink JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521088. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521088 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 370 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Pink JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4521088 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 370 KCMIL AWG - Pink - OLF4521088 - Lapp Tannehill
Savage, MN, United States
4521088 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 370 KCMIL AWG - Pink
OLF4521088
4521088 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 370 KCMIL AWG - Pink OLF4521088
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521088. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521088 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 370 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Pink JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521088.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521088 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 370 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Pink JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4521088
Product Name 4521088 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 370 KCMIL AWG - Pink
Approvals CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details