Lapp Tannehill 4521069 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 480 KCMIL AWG - Gray OLF4521069

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521069. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521069 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 480 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521069. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521069 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 480 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4521069 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 480 KCMIL AWG - Gray - OLF4521069 - Lapp Tannehill
Savage, MN, United States
4521069 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 480 KCMIL AWG - Gray
OLF4521069
4521069 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 480 KCMIL AWG - Gray OLF4521069
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521069. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521069 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 480 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4521069.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4521069 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 480 KCMIL CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4521069
Product Name 4521069 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 480 KCMIL AWG - Gray
Approvals CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details