Lapp Tannehill 4520034 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Brown OLF4520034

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520034. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520034 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520034. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520034 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4520034 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Brown - OLF4520034 - Lapp Tannehill
Savage, MN, United States
4520034 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Brown
OLF4520034
4520034 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Brown OLF4520034
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520034. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520034 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520034.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520034 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4520034
Product Name 4520034 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Brown
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0321833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Miniature Electrode Wire - AS 765-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details