Lapp Tannehill 4510121 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Green OLF4510121

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510121. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510121 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510121. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510121 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4510121 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Green - OLF4510121 - Lapp Tannehill
Savage, MN, United States
4510121 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Green
OLF4510121
4510121 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Green OLF4510121
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510121. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510121 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510121.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510121 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4510121
Product Name 4510121 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Green
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1004853001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Miniature Electrode Wire - AS 768-744 - Cooner Wire Company
Specs
Nominal Diameter 0.0085 inch (0.2159 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details