Lapp Tannehill 4510031 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Brown OLF4510031

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510031. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510031 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510031. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510031 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4510031 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Brown - OLF4510031 - Lapp Tannehill
Savage, MN, United States
4510031 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Brown
OLF4510031
4510031 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Brown OLF4510031
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510031. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510031 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510031.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510031 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4510031
Product Name 4510031 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Brown
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 013153-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details