Lapp Tannehill 44423141 - LAPP EPIC® POWER M12 - Straight Female Circular Cable Connector OLF44423141

Description
LAPP EPIC® POWER M12 is a female, circular, in-line power circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423141. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423141 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm
Description
LAPP EPIC® POWER M12 is a female, circular, in-line power circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423141. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423141 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

Suppliers

Company
Product
Description
Supplier Links
44423141 - LAPP EPIC® POWER M12 - Straight Female Circular Cable Connector - OLF44423141 - Lapp Tannehill
Savage, MN, United States
44423141 - LAPP EPIC® POWER M12 - Straight Female Circular Cable Connector
OLF44423141
44423141 - LAPP EPIC® POWER M12 - Straight Female Circular Cable Connector OLF44423141
LAPP EPIC® POWER M12 is a female, circular, in-line power circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423141. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423141 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

LAPP EPIC® POWER M12 is a female, circular, in-line power circular connector for 630V applications with a 90 degree body design and 3 + PE, S-coded contacts, which are gold-plated for improved conductivity. LAPP part #44423141.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44423141 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER M12 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : 90° Angle NUMBER OF CONTACTS : 3 + PE CODING : S-coded IP RATING : IP67 TEMPERATURE : -40°F to +185°F -40°C to +85°C MAXIMUM CABLE OD (MM) : 10 mm MINIMUM CABLE OD (MM) : 8 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44423141
Product Name 44423141 - LAPP EPIC® POWER M12 - Straight Female Circular Cable Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details