This LAPP EPIC® SIGNAL M23 insert is a 7 position configuration with contacts. This part, LAPP 44420156, has a E-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420156 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 7 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420156 |
| Product Name | 44420156 - LAPP EPIC® SIGNAL M23 insert - 7 contact configuration - with contacts - E-Type 2mm contacts - Male Plug Signal |
| Gender | Male / Plug |