Lapp Tannehill 44420105 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm OLF44420105

Description
LAPP EPIC POWER LS1 replacement connector contact, part number 44420105, is made to correspond with LAPP EPIC® POWER LS1 style D6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420105 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 4mm STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
Description
LAPP EPIC POWER LS1 replacement connector contact, part number 44420105, is made to correspond with LAPP EPIC® POWER LS1 style D6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420105 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 4mm STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Suppliers

Company
Product
Description
Supplier Links
44420105 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm - OLF44420105 - Lapp Tannehill
Savage, MN, United States
44420105 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm
OLF44420105
44420105 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm OLF44420105
LAPP EPIC POWER LS1 replacement connector contact, part number 44420105, is made to correspond with LAPP EPIC® POWER LS1 style D6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420105 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 4mm STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

LAPP EPIC POWER LS1 replacement connector contact, part number 44420105, is made to correspond with LAPP EPIC® POWER LS1 style D6. This is a silver socket contact that is 2mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420105 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : 4mm STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420105
Product Name 44420105 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Socket - 2mm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers