LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 12 AWG power applications. LAPP part #44420093.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420093 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 3 + PE + 4 IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF44420093 |
| Product Name | 44420093 - LAPP EPIC® POWER LS1 Style F6 - Male Circular Cable Coupler Connector - 3 + PE + 4 Configuration - 12 AWG Wire Size |
| Connector Type | Circular / Cylindrical Connectors |