Lapp Tannehill 44420035 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - +20° Keying OLF44420035

Description
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with +20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420035. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420035 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C
Description
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with +20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420035. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420035 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Suppliers

Company
Product
Description
Supplier Links
44420035 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - +20° Keying - OLF44420035 - Lapp Tannehill
Savage, MN, United States
44420035 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - +20° Keying
OLF44420035
44420035 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - +20° Keying OLF44420035
LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with +20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420035. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420035 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

LAPP EPIC® SIGNAL M23 style B2 is a rear wall mounting circular circular connector with +20° keying. Complete your installation with EPIC® E-type and P-type inserts and EPIC® 1mm or 2mm contacts. LAPP part #44420035.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420035 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL M23 MOUNTING TYPE : Rear Wall Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight KEY ANGLE : 20° IP RATING : IP67 TEMPERATURE : -13°F to +257°F -25°C to +125°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF44420035
Product Name 44420035 - LAPP EPIC® SIGNAL M23 Style B2 - Rear Wall Mount Circular Connector - +20° Keying
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details