This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.
LAPP part number 4180504.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180504 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.10 NOMINAL OD (MM) : 2.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 8
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF4180504 |
| Product Name | 4180504 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Red |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; AWM I A/B |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.1000 inch (2.54 mm) |
| Wire Weight | 0.0080 to 8 lbs/ft (0.0119 to 11.9 g/mm) |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |