Lapp Tannehill 4161110 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 2 AWG - Yellow OLF4161110

Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161110 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268
Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161110 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

Suppliers

Company
Product
Description
Supplier Links
4161110 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 2 AWG - Yellow - OLF4161110 - Lapp Tannehill
Savage, MN, United States
4161110 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 2 AWG - Yellow
OLF4161110
4161110 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 2 AWG - Yellow OLF4161110
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4161110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161110 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4161110.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4161110 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.7 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 268

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4161110
Product Name 4161110 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 2 AWG - Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.4600 inch (11.68 mm)
Wire Weight 0.2680 to 268 lbs/ft (0.3988 to 399 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details