Lapp Tannehill 4160611 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 12 AWG - Green OLF4160611

Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160611. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160611 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 30
Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160611. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160611 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 30

Suppliers

Company
Product
Description
Supplier Links
4160611 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 12 AWG - Green - OLF4160611 - Lapp Tannehill
Savage, MN, United States
4160611 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 12 AWG - Green
OLF4160611
4160611 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 12 AWG - Green OLF4160611
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160611. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160611 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 30

This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4160611.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160611 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.18 NOMINAL OD (MM) : 4.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 30

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4160611
Product Name 4160611 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 12 AWG - Green
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.1800 inch (4.57 mm)
Wire Weight 0.0300 to 30 lbs/ft (0.0446 to 44.64 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 032353-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details