Lapp Tannehill 4150503 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 14 AWG - Brown PVC - 1000V OLF4150503

Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 24.87
Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 24.87

Suppliers

Company
Product
Description
Supplier Links
4150503 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 14 AWG - Brown PVC - 1000V - OLF4150503 - Lapp Tannehill
Savage, MN, United States
4150503 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 14 AWG - Brown PVC - 1000V
OLF4150503
4150503 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 14 AWG - Brown PVC - 1000V OLF4150503
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150503. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 24.87

This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V.

LAPP part number 4150503.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150503 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 24.87

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4150503
Product Name 4150503 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 14 AWG - Brown PVC - 1000V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 1000 volts
Nominal Diameter 0.1600 inch (4.06 mm)
Wire Weight 0.0249 to 24.87 lbs/ft (0.0370 to 37.01 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details