This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V.
LAPP part number 4150409.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150409 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.4 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 14.78
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF4150409 |
| Product Name | 4150409 - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 16 AWG - Orange PVC - 1000V |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW |
| Rated Voltage | 1000 volts |
| Nominal Diameter | 0.1300 inch (3.3 mm) |
| Wire Weight | 0.0148 to 14.78 lbs/ft (0.0220 to 21.99 g/mm) |