Lapp Tannehill 4150301K - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 18 AWG - Black PVC - 1000V OLF4150301K

Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150301K. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150301K AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.12 NOMINAL OD (MM) : 3.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 10.75
Description
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150301K. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150301K AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.12 NOMINAL OD (MM) : 3.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 10.75

Suppliers

Company
Product
Description
Supplier Links
4150301K - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 18 AWG - Black PVC - 1000V - OLF4150301K - Lapp Tannehill
Savage, MN, United States
4150301K - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 18 AWG - Black PVC - 1000V
OLF4150301K
4150301K - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 18 AWG - Black PVC - 1000V OLF4150301K
This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V. LAPP part number 4150301K. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150301K AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.12 NOMINAL OD (MM) : 3.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 10.75

This LAPP ÖLFLEX® Multi-Standard H07V2-K was designed to meet North American and European market requirements. It passes H07V2-K, UL AWM, CSA TEW & CE, is rated for 1000V.

LAPP part number 4150301K.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4150301K AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.12 NOMINAL OD (MM) : 3.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 10.75

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4150301K
Product Name 4150301K - LAPP ÖLFLEX® Multi-Standard <HAR> H07V2-K - 18 AWG - Black PVC - 1000V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 1000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Wire Weight 0.0107 to 10.75 lbs/ft (0.0160 to 16 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details