Lapp Tannehill 251619XBK - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 16 AWG 19 Conductor - Black Jacket - Black Conductors OLF251619XBK

Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251619XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251619XBK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC
Description
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251619XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251619XBK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
251619XBK - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 16 AWG 19 Conductor - Black Jacket - Black Conductors - OLF251619XBK - Lapp Tannehill
Savage, MN, United States
251619XBK - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 16 AWG 19 Conductor - Black Jacket - Black Conductors
OLF251619XBK
251619XBK - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 16 AWG 19 Conductor - Black Jacket - Black Conductors OLF251619XBK
ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251619XBK MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251619XBK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. LAPP part number 251619XBK


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 251619XBK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD AUTO-X AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.698 NOMINAL OD (MM) : 17.7 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF251619XBK
Product Name 251619XBK - LAPP ÖLFLEX® FD AUTO-X Unshielded Multiconductor Cable - 16 AWG 19 Conductor - Black Jacket - Black Conductors
Product Type Multiconductor Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details