Lapp Tannehill 24441249 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - White OLF24441249

Description
LAPP's ETHERLINE LAN CAT6A cordset is a white, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441249 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441249 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : White JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
Description
LAPP's ETHERLINE LAN CAT6A cordset is a white, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441249 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441249 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : White JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Suppliers

Company
Product
Description
Supplier Links
24441249 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - White - OLF24441249 - Lapp Tannehill
Savage, MN, United States
24441249 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - White
OLF24441249
24441249 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - White OLF24441249
LAPP's ETHERLINE LAN CAT6A cordset is a white, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441249 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441249 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : White JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

LAPP's ETHERLINE LAN CAT6A cordset is a white, 1m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.

LAPP part number 24441249


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441249 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 1m (3.28ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : White JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF24441249
Product Name 24441249 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 1m - White
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-0.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
USB Cables - Q939-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers