Lapp Tannehill 24441211 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 2m - Red OLF24441211

Description
LAPP's ETHERLINE LAN CAT6A cordset is a red, 2m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441211 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441211 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 2m (6.56ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
Description
LAPP's ETHERLINE LAN CAT6A cordset is a red, 2m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441211 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441211 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 2m (6.56ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Suppliers

Company
Product
Description
Supplier Links
24441211 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 2m - Red - OLF24441211 - Lapp Tannehill
Savage, MN, United States
24441211 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 2m - Red
OLF24441211
24441211 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 2m - Red OLF24441211
LAPP's ETHERLINE LAN CAT6A cordset is a red, 2m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441211 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441211 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 2m (6.56ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

LAPP's ETHERLINE LAN CAT6A cordset is a red, 2m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.

LAPP part number 24441211


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441211 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 2m (6.56ft) NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF24441211
Product Name 24441211 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 2m - Red
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding Braid; Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBB-M12W5-P-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details