Lapp Tannehill 24441208 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 0.5m - Red OLF24441208

Description
LAPP's ETHERLINE LAN CAT6A cordset is a red, 0.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441208 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"
Description
LAPP's ETHERLINE LAN CAT6A cordset is a red, 0.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441208 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Suppliers

Company
Product
Description
Supplier Links
24441208 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 0.5m - Red - OLF24441208 - Lapp Tannehill
Savage, MN, United States
24441208 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 0.5m - Red
OLF24441208
24441208 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 0.5m - Red OLF24441208
LAPP's ETHERLINE LAN CAT6A cordset is a red, 0.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction. LAPP part number 24441208 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

LAPP's ETHERLINE LAN CAT6A cordset is a red, 0.5m long solution connectorized on both ends with RJ45 connectors and with 4x2x27AWG construction.

LAPP part number 24441208


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 24441208 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® LAN Cordsets CONNECTORS : RJ45 / RJ45 LENGTH : 0.5m NUMBER OF PAIRS : 4 pair AWG/GAUGE : 27 SHIELDING : Copper Braid JACKET COLOR : Red JACKET MATERIAL : Halogen free; Flame-retardant compound INSULATION MATERIAL : Cellular-PE TEMPERATURE : -20°F to +140°F -20°C to +60°C APPLICATION : For use in the workplace (tertiary area) to connect various devices within the scope of "Structured Cabling"

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLF24441208
Product Name 24441208 - LAPP ETHERLINE® RJ45 LAN CAT6A Cordset - 4x2x27AWG - RJ45 to RJ45 - 0.5m - Red
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details