Lapp Tannehill 221609 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 9 Conductor - Black OLF221609

Description
LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 221609 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.476 NOMINAL OD (MM) : 12.1 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 172
Description
LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 221609 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.476 NOMINAL OD (MM) : 12.1 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 172

Suppliers

Company
Product
Description
Supplier Links
221609 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 9 Conductor - Black - OLF221609 - Lapp Tannehill
Savage, MN, United States
221609 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 9 Conductor - Black
OLF221609
221609 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 9 Conductor - Black OLF221609
LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 221609 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.476 NOMINAL OD (MM) : 12.1 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 172

LAPP ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.

  • Easier to pull than standard tray cables; lower labor costs
  • Black numbered conductors for easy identification
  • Improved shielding effectiveness
  • LAPP part number 221609

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.476 NOMINAL OD (MM) : 12.1 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 172

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF221609
Product Name 221609 - LAPP ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 16 AWG 9 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC/Nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Unlock Full Specs
to access all available technical data

Similar Products

E1G4222 - Single Pair Ethernet - EIG4222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-Plated Copper
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-1986381-1 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2769909 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details