Lapp Tannehill 221104 - ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 1/0 AWG 4 Conductor - Black OLF221104

Description
ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectivness LAPP part number 221104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221104 AVAILABILITY : In Stock SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 1/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.474 NOMINAL OD (MM) : 37.4 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 2035
Description
ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectivness LAPP part number 221104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221104 AVAILABILITY : In Stock SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 1/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.474 NOMINAL OD (MM) : 37.4 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 2035

Suppliers

Company
Product
Description
Supplier Links
221104 - ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 1/0 AWG 4 Conductor - Black - OLF221104 - Lapp Tannehill
Savage, MN, United States
221104 - ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 1/0 AWG 4 Conductor - Black
OLF221104
221104 - ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 1/0 AWG 4 Conductor - Black OLF221104
ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectivness LAPP part number 221104 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221104 AVAILABILITY : In Stock SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 1/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.474 NOMINAL OD (MM) : 37.4 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 2035

ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.

  • Easier to pull than standard tray cables; lower labor costs
  • Black numbered conductors for easy identification
  • Improved shielding effectivness
  • LAPP part number 221104

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 221104 AVAILABILITY : In Stock SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 1/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.474 NOMINAL OD (MM) : 37.4 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 2035

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF221104
Product Name 221104 - ÖLFLEX® TRAY II Unshielded Flexible Tray Cable - 1/0 AWG 4 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC/Nylon
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 031690-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details