Lapp Tannehill 2170885 - LAPP UNITRONIC® Bus SAFETY Bus Cable - 19 AWG/3 Conductor - Yellow - PUR OLF2170885

Description
LAPP UNITRONIC® BUS SAFETY is designed for data communication in terms of machinery safety. Ideal for safety-related devices in systems such as SafetyBUS, based on the tried and tested CAN bus system, such as Factory Automation and Transport Technology. LAPP part number 2170885. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170885 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : SafetyBUS SERIES : UNITRONIC® BUS SAFETY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® BUS SAFETY is designed for data communication in terms of machinery safety. Ideal for safety-related devices in systems such as SafetyBUS, based on the tried and tested CAN bus system, such as Factory Automation and Transport Technology. LAPP part number 2170885. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170885 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : SafetyBUS SERIES : UNITRONIC® BUS SAFETY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170885 - LAPP UNITRONIC® Bus SAFETY Bus Cable - 19 AWG/3 Conductor - Yellow - PUR - OLF2170885 - Lapp Tannehill
Savage, MN, United States
2170885 - LAPP UNITRONIC® Bus SAFETY Bus Cable - 19 AWG/3 Conductor - Yellow - PUR
OLF2170885
2170885 - LAPP UNITRONIC® Bus SAFETY Bus Cable - 19 AWG/3 Conductor - Yellow - PUR OLF2170885
LAPP UNITRONIC® BUS SAFETY is designed for data communication in terms of machinery safety. Ideal for safety-related devices in systems such as SafetyBUS, based on the tried and tested CAN bus system, such as Factory Automation and Transport Technology. LAPP part number 2170885. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170885 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : SafetyBUS SERIES : UNITRONIC® BUS SAFETY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® BUS SAFETY is designed for data communication in terms of machinery safety. Ideal for safety-related devices in systems such as SafetyBUS, based on the tried and tested CAN bus system, such as Factory Automation and Transport Technology. LAPP part number 2170885.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170885 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : SafetyBUS SERIES : UNITRONIC® BUS SAFETY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Yellow JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170885
Product Name 2170885 - LAPP UNITRONIC® Bus SAFETY Bus Cable - 19 AWG/3 Conductor - Yellow - PUR
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 174261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details