LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170853.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170853 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170853 |
| Product Name | 2170853 - LAPP UNITRONIC® Bus PB Bus Cable - 22 AWG/1 Pair - Violet - Halogen - Free Compound - Fast Connect - UL/CSA CMG |
| Cable Jacket | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 2 # |