Lapp Tannehill 2170476 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - Halogen-Free - Green OLF2170476

Description
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170476. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170476 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Polyethylene TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 67
Description
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170476. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170476 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Polyethylene TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 67

Suppliers

Company
Product
Description
Supplier Links
2170476 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - Halogen-Free - Green - OLF2170476 - Lapp Tannehill
Savage, MN, United States
2170476 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - Halogen-Free - Green
OLF2170476
2170476 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - Halogen-Free - Green OLF2170476
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170476. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170476 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Polyethylene TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 67

This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170476.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170476 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Halogen-Free INSULATION MATERIAL : Polyethylene TEMPERATURE : -13°F to +176°F -25°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 67

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170476
Product Name 2170476 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - Halogen-Free - Green
Rated Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 10Base-T; 100Base-TX
Application Networking
View Details
ix Industrial IO Cable Assembly - NDHN4B1AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Application Networking
Cable Length 6.56 ft (20 dm)
View Details
Ethernet Cable - 1861982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Networking
Cable Type Coaxial; Cat 6
View Details