Lapp Tannehill 2170474 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - PVC - Green OLF2170474

Description
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170474. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170474 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 66
Description
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170474. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170474 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 66

Suppliers

Company
Product
Description
Supplier Links
2170474 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - PVC - Green - OLF2170474 - Lapp Tannehill
Savage, MN, United States
2170474 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - PVC - Green
OLF2170474
2170474 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - PVC - Green OLF2170474
This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170474. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170474 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 66

This LAPP ETHERLINE® CAT7 stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170474.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170474 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT7 PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT7= 600MHz WEIGHT LBS/MFT : 66

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170474
Product Name 2170474 - LAPP ETHERLINE® 4 Pair: CAT7 Stationary - 22 AWG - PVC - Green
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Length 32.81 ft (100 dm)
Connector Type straight M12 male connector D-coded moulded with vibration protection
View Details
Cable CVLD for LAN-XI front UA-3113-W-00 - WL-3729--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Application Networking
Cable Type Twisted Pair
View Details