Lapp Tannehill 2170465 - LAPP ETHERLINE® 4 Pair: CAT6A Stationary - 22 AWG - Polyurethane (PUR) - Green OLF2170465

Description
This LAPP ETHERLINE® CAT6a stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170465. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170465 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT6A= 500 MHz WEIGHT LBS/MFT : 61
Description
This LAPP ETHERLINE® CAT6a stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170465. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170465 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT6A= 500 MHz WEIGHT LBS/MFT : 61

Suppliers

Company
Product
Description
Supplier Links
2170465 - LAPP ETHERLINE® 4 Pair: CAT6A Stationary - 22 AWG - Polyurethane (PUR) - Green - OLF2170465 - Lapp Tannehill
Savage, MN, United States
2170465 - LAPP ETHERLINE® 4 Pair: CAT6A Stationary - 22 AWG - Polyurethane (PUR) - Green
OLF2170465
2170465 - LAPP ETHERLINE® 4 Pair: CAT6A Stationary - 22 AWG - Polyurethane (PUR) - Green OLF2170465
This LAPP ETHERLINE® CAT6a stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170465. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170465 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT6A= 500 MHz WEIGHT LBS/MFT : 61

This LAPP ETHERLINE® CAT6a stationary cable is suitable for stationary applications, as well as EtherCAT® and EtherNet/IP applications. The cable's 4 pairs are individually wrapped I nmetal foil and the overbarid provides additional protection against EMI. LAPP part number 2170465.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170465 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A PROTOCOLS : EtherCAT EtherNet/IP PoE SERIES : ETHERLINE® MOTION TYPE : Stationary AWG/GAUGE : 22 NUMBER OF PAIRS : 4 pair STRAND COUNT : 1 SHIELDING : Individually shielded pairs with foil braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.343 NOMINAL OD (MM) : 8.7 CONDUCTOR COLOR : white/blue & blue white/orange & orange white/green & green white/brown & brown CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 100V MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Mineral oil-resistant Abrasion-resistant APPLICATION : Stationary applications in harsh environments dry or damp rooms CAT6A= 500 MHz WEIGHT LBS/MFT : 61

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170465
Product Name 2170465 - LAPP ETHERLINE® 4 Pair: CAT6A Stationary - 22 AWG - Polyurethane (PUR) - Green
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Application Networking
Cable Type Cat 5
View Details
Cable Drum, D310mm, Blank Cover - WQ-1185--- - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 100Base-TX
Application Networking
View Details