Lapp Tannehill 2170451 - LAPP ETHERLINE® ROBUST CAT5e - 22 AWG - TPE - Black OLF2170451

Description
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170451. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170451 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 34
Description
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170451. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170451 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 34

Suppliers

Company
Product
Description
Supplier Links
2170451 - LAPP ETHERLINE® ROBUST CAT5e - 22 AWG - TPE - Black - OLF2170451 - Lapp Tannehill
Savage, MN, United States
2170451 - LAPP ETHERLINE® ROBUST CAT5e - 22 AWG - TPE - Black
OLF2170451
2170451 - LAPP ETHERLINE® ROBUST CAT5e - 22 AWG - TPE - Black OLF2170451
This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications Ozone-, UV-, and weather resistant jacket Low smoke density Halogen-free materials LAPP part number 2170451. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170451 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 34

This ETHERLINE® ROBUST cable is a chemical-resistant industrial Ethernet cable for flexible applications

  • Ozone-, UV-, and weather resistant jacket
  • Low smoke density
  • Halogen-free materials LAPP part number 2170451.

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170451 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e PROTOCOLS : PoE SERIES : ETHERLINE® MOTION TYPE : Flexible AWG/GAUGE : 22 NUMBER OF PAIRS : 2 pair STRAND COUNT : 7 SHIELDING : Foil Braid POE (POWER OVER ETHERNET) : Yes NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8 CONDUCTOR COLOR : white & yellow blue & orange CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) INSULATION MATERIAL : Polyolefin TEMPERATURE : -40°F to +176°F -40°C to +80°C MIN BEND RADIUS : 10x cable diameter ENVIRONMENTAL : Oil-resistant UV-resistant Ozone-resistant Weather-resistant APPLICATION : Machine tool building medical technology laundries car washing equipment chemical industry composting plants sewage works food and beverage (especially for production and processing of dairy and meat products). WEIGHT LBS/MFT : 34

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLF2170451
Product Name 2170451 - LAPP ETHERLINE® ROBUST CAT5e - 22 AWG - TPE - Black
Application Medical
Unlock Full Specs
to access all available technical data

Similar Products

DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Ethernet Type 100 BASE-T1
Application Networking
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 1000Base-T
Application Networking
View Details
Modular Cable Assemblies - RJE1Y16D57152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Application Networking
View Details
2 suppliers
HDMI Cables - 1765687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Video
Cable Length 6.56 ft (20 dm)
View Details