Lapp Tannehill 2170358 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - PUR OLF2170358

Description
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170358 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - PUR - OLF2170358 - Lapp Tannehill
Savage, MN, United States
2170358 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - PUR
OLF2170358
2170358 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - PUR OLF2170358
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170358. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170358.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170358 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170358
Product Name 2170358 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - PUR
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 1360663002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details