Lapp Tannehill 2170331 - LAPP UNITRONIC® Bus PB FESTOON Bus Cable - 24 AWG/1 Pair - Violet OLF2170331

Description
LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170331 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FESTOON AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -40°F to +167°F -40°C to +75°C FLEXIBILITY : Festoon ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170331 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FESTOON AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -40°F to +167°F -40°C to +75°C FLEXIBILITY : Festoon ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170331 - LAPP UNITRONIC® Bus PB FESTOON Bus Cable - 24 AWG/1 Pair - Violet - OLF2170331 - Lapp Tannehill
Savage, MN, United States
2170331 - LAPP UNITRONIC® Bus PB FESTOON Bus Cable - 24 AWG/1 Pair - Violet
OLF2170331
2170331 - LAPP UNITRONIC® Bus PB FESTOON Bus Cable - 24 AWG/1 Pair - Violet OLF2170331
LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170331 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FESTOON AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -40°F to +167°F -40°C to +75°C FLEXIBILITY : Festoon ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS PB FESTOON is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170331.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170331 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FESTOON AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 600V TEMPERATURE : -40°F to +167°F -40°C to +75°C FLEXIBILITY : Festoon ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170331
Product Name 2170331 - LAPP UNITRONIC® Bus PB FESTOON Bus Cable - 24 AWG/1 Pair - Violet
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 048777-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2024856 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details