Lapp Tannehill 2170318 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 14 AWG - Black - PUR OLF2170318

Description
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170318. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170318 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170318. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170318 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170318 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 14 AWG - Black - PUR - OLF2170318 - Lapp Tannehill
Savage, MN, United States
2170318 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 14 AWG - Black - PUR
OLF2170318
2170318 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 14 AWG - Black - PUR OLF2170318
LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170318. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170318 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® BUS ASi FD is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. This cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket. LAPP part number 2170318.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170318 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170318
Product Name 2170318 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 14 AWG - Black - PUR
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details