LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170276 is available to purchase online.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170276 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 59
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170276 |
| Product Name | 2170276 - LAPP UNITRONIC® BUS CAN FD P Cable - 22 AWG/2 pair - Viole |
| Cable Jacket | Halogen-Free PUR |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 4 # |