Lapp Tannehill 2170273 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/2 pair - Violet OLF2170273

Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170273 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170273 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 44
Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170273 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170273 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 44

Suppliers

Company
Product
Description
Supplier Links
2170273 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/2 pair - Violet - OLF2170273 - Lapp Tannehill
Savage, MN, United States
2170273 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/2 pair - Violet
OLF2170273
2170273 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/2 pair - Violet OLF2170273
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170273 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170273 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 44

LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170273 is available to purchase online.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170273 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 44

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170273
Product Name 2170273 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/2 pair - Violet
Cable Jacket Halogen-Free PUR
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Silicone Multiconductor Cable - AS155-26-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details