Lapp Tannehill 2170270 - LAPP UNITRONIC® BUS CAN Cable - 19 AWG/2 pair - Violet OLF2170270

Description
LAPP UNITRONIC® BUS CAN is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170270 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170270 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.453 NOMINAL OD (MM) : 11.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 95
Description
LAPP UNITRONIC® BUS CAN is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170270 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170270 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.453 NOMINAL OD (MM) : 11.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 95

Suppliers

Company
Product
Description
Supplier Links
2170270 - LAPP UNITRONIC® BUS CAN Cable - 19 AWG/2 pair - Violet - OLF2170270 - Lapp Tannehill
Savage, MN, United States
2170270 - LAPP UNITRONIC® BUS CAN Cable - 19 AWG/2 pair - Violet
OLF2170270
2170270 - LAPP UNITRONIC® BUS CAN Cable - 19 AWG/2 pair - Violet OLF2170270
LAPP UNITRONIC® BUS CAN is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170270 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170270 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.453 NOMINAL OD (MM) : 11.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 95

LAPP UNITRONIC® BUS CAN is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170270 is available to purchase online.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170270 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.453 NOMINAL OD (MM) : 11.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 95

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170270
Product Name 2170270 - LAPP UNITRONIC® BUS CAN Cable - 19 AWG/2 pair - Violet
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2012218 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details