Lapp Tannehill 2170222 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR OLF2170222

Description
LAPP UNITRONIC® BUS PB FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for highly flexible applications like cable tracks & moving machine parts; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170222. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170222 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS PB FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for highly flexible applications like cable tracks & moving machine parts; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170222. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170222 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170222 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR - OLF2170222 - Lapp Tannehill
Savage, MN, United States
2170222 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR
OLF2170222
2170222 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR OLF2170222
LAPP UNITRONIC® BUS PB FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for highly flexible applications like cable tracks & moving machine parts; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170222. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170222 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS PB FD cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for highly flexible applications like cable tracks & moving machine parts; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170222.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170222 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170222
Product Name 2170222 - LAPP UNITRONIC® Bus PB FD Bus Cable - 24 AWG/1 Pair - Violet - PUR
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0898323001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2012217 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details