LAPP UNITRONIC® BUS INTERBUS guarantees high operation security during data transmission. This shielded and flexible cable is available with a PVC or PUR jacket (INBC). Assembly, welding, and material handling machines; wiring of sensors, actuators, and other network devices. LAPP part number 2170206.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170206 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : INTERBUS SERIES : UNITRONIC® BUS INTERBUS AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.284 NOMINAL OD (MM) : 7.2 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170206 |
| Product Name | 2170206 - LAPP UNITRONIC® Bus INTERBus Bus Cable - 24 AWG/3 Pair - Violet - Remote Bus (RBC) |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); UL Approved |
| Number of Conductors | 6 # |