LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201612.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201612 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF201612 |
| Product Name | 201612 - LAPP ÖLFLEX® TRAY VTC - 16 AWG 12 Conductors - Black |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC VNTC |