Lapp Tannehill 201005 - LAPP ÖLFLEX® TRAY VTC - 10 AWG 5 Conductors - Black OLF201005

Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC
Description
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Suppliers

Company
Product
Description
Supplier Links
201005 - LAPP ÖLFLEX® TRAY VTC - 10 AWG 5 Conductors - Black - OLF201005 - Lapp Tannehill
Savage, MN, United States
201005 - LAPP ÖLFLEX® TRAY VTC - 10 AWG 5 Conductors - Black
OLF201005
201005 - LAPP ÖLFLEX® TRAY VTC - 10 AWG 5 Conductors - Black OLF201005
LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201005. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

LAPP ÖLFLEX® TRAY VTC Tray Cable is a multi-conductor cable approved for use in cable trays. It is UL TC-ER & CSA CIC, making it perfect for new plant installations and factory expansions. Premium PVC insulation provides greater flexibility over PVC/nylon without sacrificing cable size. LAPP part number 201005.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 201005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY VTC AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.516 NOMINAL OD (MM) : 13.1 INSULATION : PVC VOLTAGE : 1000V TEMPERATURE : -13°F to +194deg;F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC VNTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF201005
Product Name 201005 - LAPP ÖLFLEX® TRAY VTC - 10 AWG 5 Conductors - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC VNTC
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 144627-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361865 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details