Lapp Tannehill 16011263 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 19 AWG 4 Conductor - Black OLF16011263

Description
LAPP H05VV-F Cordage, 19 AWG 4 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011263 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011263 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP H05VV-F Cordage, 19 AWG 4 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011263 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011263 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
16011263 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 19 AWG 4 Conductor - Black - OLF16011263 - Lapp Tannehill
Savage, MN, United States
16011263 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 19 AWG 4 Conductor - Black
OLF16011263
16011263 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 19 AWG 4 Conductor - Black OLF16011263
LAPP H05VV-F Cordage, 19 AWG 4 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe. LAPP part number 16011263 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011263 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP H05VV-F Cordage, 19 AWG 4 conductor, is a PVC cordage that meets harmonized H05VV-F approval and is designed for portable tools, data processing, control systems and commercial appliances for usage in Europe.

LAPP part number 16011263
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 16011263 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H05VV-F AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.4 VOLTAGE : 500V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF16011263
Product Name 16011263 - LAPP ÖLFLEX® H05VV-F Cordage <HAR> - 19 AWG 4 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1374713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Telephone Cable - 446686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Standards / Certifications RoHS
View Details