LAPP H07RN-F Cordage, 18 AWG 3 conductor, is a neoprene cordage that meets harmonized H07RN-F approvals, has an international color code and a jacket with resistance to oil, chemicals and abrasion. Can be utilized for European usage.
LAPP part number 1600117
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1600117 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® H07RN-F AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Neoprene VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF1600117 |
| Product Name | 1600117 - LAPP ÖLFLEX® H07RN-F Cordage <HAR> - 18 AWG 3 Conductor - Black |
| Cable Jacket | Neoprene; Neoprene |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; CE Approved |