Lapp Tannehill 1321125 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 25 Conductor - Black OLF1321125

Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321125. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321125 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 260 WEIGHT KG/KM : 387
Description
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321125. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321125 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 260 WEIGHT KG/KM : 387

Suppliers

Company
Product
Description
Supplier Links
1321125 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 25 Conductor - Black - OLF1321125 - Lapp Tannehill
Savage, MN, United States
1321125 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 25 Conductor - Black
OLF1321125
1321125 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 25 Conductor - Black OLF1321125
LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321125. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321125 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 260 WEIGHT KG/KM : 387

LAPP ÖLFLEX® 409 CP is a shielded, flexible control cable with a rugged, highly abrasion-, UV-, and chemical-resistant polyurethane jacket. Order using LAPP part number 1321125.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1321125 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 CP AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.583 NOMINAL OD (MM) : 14.8 VOLTAGE : 1000V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved ADDITIONAL STANDARDS : UL AWM 20234 WEIGHT LBS/MFT : 260 WEIGHT KG/KM : 387

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1321125
Product Name 1321125 - LAPP ÖLFLEX® 409 CP Shielded Multiconductor Cable - Polyurethane (PUR) - 18 AWG 25 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 1331313002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details