Lapp Tannehill 1311218 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Black OLF1311218

Description
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311218 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.531 NOMINAL OD (MM) : 13.5 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311218 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.531 NOMINAL OD (MM) : 13.5 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1311218 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Black - OLF1311218 - Lapp Tannehill
Savage, MN, United States
1311218 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Black
OLF1311218
1311218 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Black OLF1311218
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311218. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311218 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.531 NOMINAL OD (MM) : 13.5 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311218.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311218 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.531 NOMINAL OD (MM) : 13.5 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1311218
Product Name 1311218 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 18 AWG 18 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 18 #
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 1359453001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534072 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details