Lapp Tannehill 1311105 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 19 AWG 5 Conductor - Black OLF1311105

Description
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1311105 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 19 AWG 5 Conductor - Black - OLF1311105 - Lapp Tannehill
Savage, MN, United States
1311105 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 19 AWG 5 Conductor - Black
OLF1311105
1311105 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 19 AWG 5 Conductor - Black OLF1311105
ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311105. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® 409 P is a flexible control cable with a rugged,highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas with high mechanical abuse. LAPP part number 1311105.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1311105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 409 P AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3 VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF1311105
Product Name 1311105 - LAPP ÖLFLEX® 409 P Unshielded Multiconductor Cable - 19 AWG 5 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 1137553001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349445 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0100 mm2
View Details